EN
  • EN
  • DE

MSP430F6745IPEUR

Part No MSP430F6745IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789646-MSP430F6745IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6745
Introduction Date January 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6745IPEUR CAD Model

Description

Product Overview: MSP430F6745IPEUR by Texas Instruments

The MSP430F6745IPEUR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and commercial applications requiring low power consumption and high precision. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust integrated peripherals tailored for a variety of applications.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core operates with a 16-bit Reduced Instruction Set Computing (RISC) architecture, which enables a balanced combination of performance and power efficiency.
  • Integrated Analog Features: It includes a high-performance 12-bit analog-to-digital converter (ADC), which offers precise measurement capabilities, essential for sensor interfacing and data acquisition tasks.
  • Flexible Clocking System: The device features a flexible clock system that supports multiple clock sources, allowing for optimized power consumption and system speed tuning.
  • Low Power Modes: With multiple low-power operation modes, the MSP430F6745IPEUR can achieve ultra-low power consumption, making it ideal for battery-powered and energy-harvesting applications.
  • Ample Memory: The MCU comes with generous on-chip memory, including flash memory and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Communication Peripherals: It offers a range of integrated communication peripherals such as UART, SPI, and I2C, enabling easy connectivity with other microcontrollers, sensors, and external devices.
  • Extended Temperature Range: This MCU operates over an extended temperature range, ensuring reliability and performance in harsh environmental conditions.

Applications:

The MSP430F6745IPEUR is well-suited for a wide array of applications, particularly where power efficiency and precision are paramount. These include smart metering, industrial control systems, portable medical devices, and low-power wireless sensing nodes.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the MSP430F6745IPEUR is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term reliability and consistent performance.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess