EN
  • EN
  • DE

MSP430F67461AIPEUR

Part No MSP430F67461AIPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789648-MSP430F67461AIPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67461
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67461AIPEUR CAD Model

Description

The MSP430F67461AIPEUR is a high-performance microcontroller unit (MCU) from the renowned Texas Instruments MSP430 family, designed for industrial and commercial applications requiring low power consumption and high precision. This MCU is particularly well-suited for metering and energy monitoring systems, thanks to its integrated features that enable accurate measurements and efficient data processing.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core utilizes a 16-bit Reduced Instruction Set Computing (RISC) architecture, ensuring fast and efficient processing while maintaining low power consumption.
  • Integrated Analog Peripherals: The device includes a variety of analog components such as a 24-bit sigma-delta analog-to-digital converter (ADC), which provides high-precision data conversion, making it ideal for sensitive measurements in applications such as smart grid and industrial sensors.
  • Extended Memory: With an extensive memory range, the MSP430F67461AIPEUR offers ample space for complex programs and data storage. This includes 32KB of flash memory and 2KB of RAM, facilitating robust application development.
  • Low Power Operation: The MCU is designed for battery-powered and energy-harvesting applications. It features multiple low-power modes, which significantly extend battery life and reduce energy consumption.
  • Digital Communication Modules: This device is equipped with enhanced serial communication capabilities, including UART, SPI, and I2C modules, enabling seamless connectivity and data exchange with other digital systems.
  • Flexible Clock System: The flexible clock system allows the device to operate with a variety of clock sources and configurations, optimizing performance for different application requirements.

Applications:

The MSP430F67461AIPEUR is versatile and can be utilized in a range of applications, such as:

  • Smart Grid and Automatic Meter Reading (AMR)
  • Portable Medical Devices
  • Industrial Monitoring and Control Systems
  • Energy Harvesting Applications

With its robust feature set and Texas Instruments' commitment to quality, the MSP430F67461AIPEUR MCU stands out as a reliable choice for developers looking to create advanced, power-conscious applications in a variety of fields.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess