EN
  • EN
  • DE

MSP430F67461IPEUR

Part No MSP430F67461IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789650-MSP430F67461IPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67461
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67461IPEUR CAD Model

Description

Introducing the MSP430F67461IPEUR Microcontroller from Texas Instruments

The MSP430F67461IPEUR is a highly integrated microcontroller unit (MCU) from Texas Instruments, designed specifically for industrial and metering applications. This MCU is part of the MSP430 family, which is renowned for its low power consumption and robust performance in various applications.

At the heart of the MSP430F67461IPEUR is a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. It is complemented by a rich set of features including 128KB of in-system programmable flash, 8KB of RAM, and 256B of data EEPROM. This combination of memory resources provides ample space for complex applications and data storage requirements.

The MCU boasts an array of peripherals that enhance its functionality. It has an integrated 24-bit sigma-delta analog-to-digital converter (ADC) that offers precision measurement capabilities, making it ideal for advanced metering infrastructure and portable instrumentation. Additionally, it supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.

For enhanced security, the MSP430F67461IPEUR comes with a 128-bit AES encryption module, which ensures secure data transmission and storage, a crucial feature for applications dealing with sensitive information.

Energy efficiency is a standout feature of this MCU. It operates within a supply voltage range of 1.8V to 3.6V, with several low-power modes that significantly extend battery life in portable applications. The device's low-power active mode (LPM3.5) with real-time clock consumes a mere 1.5µA, exemplifying its capacity for energy-critical designs.

Designed with a 64-pin LQFP (Low Profile Quad Flat Package), the MSP430F67461IPEUR provides a compact footprint while still offering sufficient I/O ports for interfacing with external components.

In conclusion, the MSP430F67461IPEUR from Texas Instruments is a versatile, power-efficient MCU that delivers high performance for a wide range of applications, particularly in the fields of metering and industrial control. Its comprehensive feature set and low power consumption make it an excellent choice for designers looking to optimize their systems for both functionality and energy efficiency.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess