EN
  • EN
  • DE

MSP430F67471AIPEUR

Part No MSP430F67471AIPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789656-MSP430F67471AIPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67471
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67471AIPEUR CAD Model

Description

The MSP430F67471AIPEUR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its precision, power efficiency, and versatility. This advanced MCU is part of the MSP430 family, which is specifically designed for low-power and high-precision applications. The MSP430F67471AIPEUR is an ideal choice for a wide range of applications, including industrial control systems, smart meters, portable medical devices, and home automation systems.

Key Features:

  • Integrated Analog Features: The MSP430F67471AIPEUR boasts a rich set of analog features, including a 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high-precision measurements, making it perfect for sensor interfacing and data acquisition tasks.
  • Low Power Consumption: With Texas Instruments' ultra-low-power architecture, the MSP430F67471AIPEUR operates efficiently, with multiple power-saving modes that significantly extend battery life in portable devices.
  • Flexible Clock System: The MCU features a flexible clock system that supports a range of clock sources, allowing for precise timing and reduced power consumption.
  • Robust Communication Interfaces: It includes a variety of communication interfaces such as SPI, I2C, UART, and more, enabling easy integration with peripheral devices and other MCUs.
  • Large Memory: The device is equipped with ample memory resources, including flash memory and RAM, to support complex applications and software stacks.

Advanced Security:

The MSP430F67471AIPEUR incorporates enhanced security features, including a hardware multiplier for fast encryption and decryption, and a watchdog timer to ensure reliable operation.

Development Support:

Developers can take advantage of the comprehensive development tools and software provided by Texas Instruments, including the Code Composer Studio™ integrated development environment (IDE) and extensive MSP430 software libraries. This support accelerates the development process and helps bring products to market faster.

Package and Quality:

Encased in a 80-pin LQFP (Low-Profile Quad Flat Package), the MSP430F67471AIPEUR is designed for space-constrained applications without compromising on performance. Texas Instruments' commitment to quality ensures that this MCU meets the highest standards for reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess