EN
  • EN
  • DE

MSP430F67651IPEUR

Part No MSP430F67651IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789685-MSP430F67651IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67651
Introduction Date January 27, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67651IPEUR CAD Model

Description

Product Overview: MSP430F67651IPEUR from Texas Instruments

The MSP430F67651IPEUR is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for industrial and commercial applications that require precise measurements, robust performance, and low power consumption. This MCU is part of TI's MSP430 family, which is renowned for its ultra-low-power architecture and integrated smart analog features.

Key Features

  • 16-Bit RISC Architecture: At the heart of the MSP430F67651IPEUR is a 16-bit RISC CPU, which provides a balanced combination of speed and power efficiency, ensuring reliable performance for time-sensitive tasks.
  • Integrated Analog Peripherals: The device boasts a range of integrated analog features, including multiple 16-bit sigma-delta analog-to-digital converters (ADCs) with differential inputs, which are ideal for high-precision measurements in applications such as smart metering and industrial sensing.
  • Memory Configuration: With 32KB of flash memory and 4KB of RAM, the MSP430F67651IPEUR offers ample space for program storage and efficient data handling in complex applications.
  • Flexible Clock System: The MCU comes with a flexible clock system that supports multiple crystal frequencies and a digital controlled oscillator (DCO) that allows for fine-tuning of the processor's speed, optimizing power consumption for the application's requirements.
  • Serial Communication Interfaces: A variety of serial communication interfaces, including SPI, I2C, and UART, provide versatile options for connecting to other ICs, sensors, and communication modules.
  • Extended Temperature Range: The MSP430F67651IPEUR is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.
  • Low Power Modes: Multiple low-power operating modes enable the MCU to significantly reduce power consumption during idle periods, thereby extending the battery life of portable devices.

Applications

The MSP430F67651IPEUR is ideal for a wide range of applications, such as:

  • Smart Metering
  • Industrial Monitoring and Control
  • Portable Medical Devices
  • Energy Harvesting Systems
  • Home Automation

With its robust feature set and TI's commitment to quality, the MSP430F67651IPEUR MCU is a reliable choice for developers looking to create efficient, high-performance products in a variety of fields.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess