EN
  • EN
  • DE

TMS320F28376DPTPS

Part No TMS320F28376DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176HQFP / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 176-Pin HLQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 9x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797575-TMS320F28376DPTPS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name TMS320F28376
Introduction Date December 10, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376DPTPS CAD Model

Description

The TMS320F28376DPTPS from Texas Instruments is a high-performance microcontroller designed for industrial applications that require precise control and efficient data processing. As part of the C2000™ 32-bit Microcontroller family, this device is tailored for engineers who need a balance of processing power, peripherals, and system integration for advanced control systems.

Key Features

  • CPU: The core of the TMS320F28376DPTPS is a 32-bit floating-point CPU, which operates at a frequency of up to 200MHz. This provides the computational power needed for complex algorithms and control strategies.
  • Memory: It includes 1MB of flash memory and 204KB of RAM, ensuring ample space for program storage and efficient data management.
  • Dual-Core: This microcontroller features a dual-core architecture, with each core capable of running independently or in lockstep, providing flexibility and reliability for safety-critical applications.
  • Analog-to-Digital Converters (ADCs): Equipped with multiple 12-bit ADCs, the TMS320F28376DPTPS can handle multiple analog inputs simultaneously, making it ideal for real-time monitoring and control.
  • Enhanced Peripherals: A rich set of peripherals, including PWM outputs, capture inputs, serial ports (SCI, SPI, CAN, and I2C), and more, allows for versatile connectivity and control options.
  • CLA: The Control Law Accelerator (CLA) is a co-processor that offloads critical, time-sensitive control tasks from the main CPU, allowing for deterministic processing and response times.
  • JTAG: A JTAG interface is provided for programming, debugging, and boundary scan testing, which facilitates development and maintenance.

Applications

The TMS320F28376DPTPS is ideal for a variety of industrial applications, including motor control, renewable energy systems, power supplies, and industrial automation and control. Its robust design and advanced features make it suitable for applications that require high reliability and precision.

Package and Quality

This microcontroller is available in a 176-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint while providing sufficient I/O for complex applications. Texas Instruments ensures high-quality standards, making the TMS320F28376DPTPS a reliable choice for critical industrial systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess