EN
  • EN
  • DE

MSP430F67651IPZR

Part No MSP430F67651IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789686-MSP430F67651IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67651
Introduction Date January 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67651IPZR CAD Model

Description

The Texas Instruments MSP430F67651IPZR microcontroller is a highly integrated, low-power, mixed-signal processor that is part of the MSP430 family, known for its exceptional power efficiency and versatility. This particular model is designed to cater to a wide range of applications, including industrial control systems, smart metering, home automation, and portable medical devices.

Key Features

  • Core: MSP430 CPU, 16-bit RISC architecture, up to 25 MHz clock speed, enabling fast processing and quick response times.
  • Memory: Includes 128KB of flash memory and 8KB of RAM, providing ample space for program storage and efficient data handling.
  • Digital Communication Modules: Features multiple digital communication peripherals, including I2C, SPI, and UARTs, for versatile connectivity options.
  • Analog Peripherals: Comes equipped with a 10-bit analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), allowing for precise sensor interfacing and analog signal processing.
  • Power Management: Offers an ultra-low-power operating mode and a built-in voltage regulator, which help to minimize power consumption and extend battery life in portable applications.
  • Package: Available in a 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications

The MSP430F67651IPZR is optimized for applications that require precise analog and digital integration along with low power consumption. It is an ideal choice for:

  • Smart grid and energy management systems
  • Industrial monitoring and control
  • Home automation systems
  • Portable medical devices
  • Battery-operated devices

With its robust set of features and capabilities, the Texas Instruments MSP430F67651IPZR microcontroller stands out as a reliable and efficient solution for designers and engineers looking to develop advanced, power-sensitive applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess