EN
  • EN
  • DE
  • IT

MSP430F67661IPEU

Part No MSP430F67661IPEU
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 128-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789693-MSP430F67661IPEU
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67661
Introduction Date January 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67661IPEU CAD Model

Description

The MSP430F67661IPEU is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), renowned for its low power consumption and advanced features. This MCU is a part of the MSP430 family, which is well-suited for a variety of applications, including industrial, metering, and portable devices.

Key Features

  • Integrated Peripherals: This MCU comes with a rich set of integrated peripherals, including multiple communication interfaces such as UART, SPI, and I2C, which facilitate easy data transfer and communication with other devices.
  • Analog-to-Digital Converter (ADC): The MSP430F67661IPEU boasts a high-resolution 24-bit sigma-delta ADC, offering precise data conversion for sensor readings and analog signals.
  • Low Power Consumption: TI's MSP430 series is known for its ultra-low power operation. This device features a range of power-saving modes, making it ideal for battery-powered and energy-harvesting applications.
  • Flexible Clock System: The MCU's flexible clock system allows for multiple clock sources and a range of frequencies, enabling developers to optimize performance and power consumption according to the application's needs.
  • Large Memory: With an ample amount of memory, including both flash and RAM, the MSP430F67661IPEU can handle complex applications and store significant amounts of data.

Applications

The MSP430F67661IPEU is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Smart metering systems
  • Energy monitoring and management
  • Industrial control systems
  • Portable medical devices
  • Home automation and IoT devices

Package and Quality

The device is available in a compact LQFP-128 package, allowing for a small form factor in end-products. It meets the rigorous quality standards set by Texas Instruments, ensuring reliability and performance in demanding environments.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, development tools, software libraries, and a vibrant community of engineers. TI also provides evaluation modules and reference designs to expedite the development process and reduce time-to-market for products utilizing the MSP430F67661IPEU.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess