EN
  • EN
  • DE

MSP430FG4617IPZ

Part No MSP430FG4617IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x4xx
Packaging Tray
Core Processor CPUX
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1227520-MSP430FG4617IPZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FG4617
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430FG4617IPZ CAD Model

Description

Product Overview: MSP430FG4617IPZ from Texas Instruments

The MSP430FG4617IPZ is a highly integrated, mixed-signal microcontroller from Texas Instruments, designed for low-power and high-performance applications. This device is a part of the MSP430 family, which is renowned for its ultra-low power consumption and versatile feature set. The MSP430FG4617IPZ is an ideal choice for industrial, medical, and consumer applications where efficiency and reliability are paramount.

Key Features

  • Power Efficiency: The MSP430FG4617IPZ operates with a supply voltage range of 1.8V to 3.6V, ensuring low power operation and extended battery life in portable applications.
  • Processing Core: This microcontroller features a 16-bit RISC architecture that allows for fast and efficient processing, with a clock speed of up to 8 MHz.
  • Memory: It comes equipped with 116KB of flash memory and 8KB of RAM, providing ample space for complex programs and data buffering.
  • Analog and Digital Peripherals: A rich set of peripherals includes a 12-bit analog-to-digital converter (ADC), dual digital-to-analog converters (DACs), multiple communication interfaces (UART, SPI, I2C), and a liquid crystal display (LCD) driver, enabling a wide range of functionalities.
  • Flexible Clock System: The MSP430FG4617IPZ offers a flexible clock system with a built-in digitally controlled oscillator (DCO) that allows the device to wake up from low-power modes to active mode in less than 6 microseconds.

Applications

The MSP430FG4617IPZ is an excellent choice for applications that require a balance between performance and power consumption. Typical applications include:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Industrial control systems
  • Handheld devices
  • Home automation and security systems

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the MSP430FG4617IPZ, ensuring that developers have access to the resources they need to integrate this microcontroller into their designs effectively. With its robust design and extensive features, the MSP430FG4617IPZ stands out as a reliable and versatile solution for a wide range of electronic applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0659 $56.5272
18+ $5.7977 $104.3586
27+ $5.6165 $151.6455
37+ $5.4353 $201.1061
48+ $5.2541 $252.1968
64+ $4.7106 $301.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess