EN
  • EN
  • DE

MSP430FG4619IZQW

Part No MSP430FG4619IZQW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 120KB FLASH 113BGA  /  MSP430 CPUX series Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tray
Product Status Obsolete
Core Processor MSP430 CPUX
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 120KB (120K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 113-VFBGA
Supplier Device Package 113-BGA Microstar Junior (7x7)
Base Product Number 430FG4619
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names TEXTISMSP430FG4619IZQW,2156-MSP430FG4619IZQW-TI
Standard Package 260
Win Source Part Number 1080664-MSP430FG4619IZQW
Ultra Librarian 3D Model Ultra Librarian MSP430FG4619IZQW CAD Model

Description

Product Overview: MSP430FG4619IZQW from Texas Instruments

The MSP430FG4619IZQW is a high-performance microcontroller designed by Texas Instruments, renowned for its exceptional integration and low-power consumption. This microcontroller is part of the MSP430 family, which is widely acclaimed for its robust architecture and versatility in various applications, including industrial, consumer electronics, and sensing projects.

Key Features

  • Advanced Clock System: The MSP430FG4619IZQW features a flexible clock system that supports multiple clock sources, ensuring efficient power management and system optimization for different tasks.
  • 16-Bit RISC Architecture: Its 16-bit Reduced Instruction Set Computing (RISC) architecture provides a balanced combination of performance and power efficiency, making it suitable for battery-operated and power-sensitive applications.
  • Integrated Peripherals: This microcontroller includes a variety of built-in peripherals such as multiple timers, digital I/O ports, an analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), which simplifies design and reduces the need for external components.
  • Large Memory: Equipped with an ample amount of memory, the MSP430FG4619IZQW boasts up to 120KB of flash memory and 8KB of RAM, providing ample space for complex programs and data storage.
  • Low Power Modes: The device offers several low-power modes that significantly reduce energy consumption, allowing for extended battery life in portable applications.
  • Scalability: As part of the MSP430 product line, this microcontroller maintains pin-to-pin compatibility with other devices in the series, enabling scalable designs that can be easily upgraded or modified.

Applications

The MSP430FG4619IZQW is suitable for a wide range of applications, such as:

  • Smart meters and energy management systems
  • Portable medical devices
  • Wireless sensor networks
  • Home automation systems
  • Industrial control systems

With its combination of power efficiency, processing capability, and integrated features, the MSP430FG4619IZQW from Texas Instruments stands as an excellent choice for designers seeking a reliable and flexible microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess