EN
  • EN
  • DE

SJA1000T/N1,112

Part No SJA1000T/N1,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC STAND-ALONE CAN CTRLR 28-SOIC  /  CANbus Controller CAN 2.0 Parallel Interface 28-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Protocol CANbus
Function Controller
Interface Parallel
Standards CAN 2.0
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 15mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number SJA1000
Other Names 568-3994-5,935230920112,SJA1000TD,SJA1000TD,SJA1000TN1112
Standard Package 1,080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261648-SJA1000T/N1,112
Ultra Librarian 3D Model Ultra Librarian SJA1000T/N1,112 CAD Model

Description

NXP SJA1000T/N1,112 Stand-alone CAN Controller

The NXP SJA1000T/N1,112 is a high-performance stand-alone Controller Area Network (CAN) controller that serves as an interface between a CAN protocol controller and the physical bus. It is designed to provide a flexible solution for managing CAN networks in automotive and industrial applications, ensuring reliable communication in environments that require robust data exchange with minimal error rates.

Key Features:

  • Compatibility: The SJA1000T/N1,112 is compatible with the ISO 11898 standard, ensuring it can operate in any CAN network that adheres to this widely accepted specification.
  • Operating Modes: It offers various operating modes including a basicCAN mode as well as the more sophisticated PeliCAN mode, which extends the capabilities of the basicCAN mode with features such as error counters and an error warning limit.
  • Message Handling: This device can handle standard and extended message frames and provides a sophisticated message filtering system.
  • Bit Rate: The bit rate can be programmed up to 1 Mbit/s, making it suitable for high-speed CAN applications.
  • Serial Interface: An SPI interface is available for easy integration with most microcontrollers.

Applications:

The SJA1000T/N1,112 is ideal for a wide range of applications in the automotive sector, including engine control units, body control modules, and gateways, as well as in industrial automation systems, robotics, and medical equipment where reliable data communication is critical.

Package and Quality:

It is offered in a 28-pin, plastic SO package that is suitable for surface-mounted technology (SMT). The device is also AEC-Q100 qualified, ensuring automotive-grade reliability and performance.

Additional Information:

For further details, datasheets, and support, customers can visit the NXP website or contact their local NXP sales office. The SJA1000T/N1,112 is part of NXP's broad portfolio of CAN controllers and transceivers, providing designers with a comprehensive solution for their CAN system requirements.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,410 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess