EN
  • EN
  • DE

LTC1065CN8#PBF

Part No LTC1065CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 50KHZ LOWPASS 8DIP  /  Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 5th Order 50kHz 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply ±2.37V ~ 8V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LTC1065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1065CN8PBF,-2735-LTC1065CN8#PBF
Standard Package 50
Win Source Part Number 1029615-LTC1065CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1065CN8#PBF CAD Model

Description

The LTC1065CN8#PBF is a high-performance, low-power, 8th order, lowpass Bessel filter designed by Analog Devices Inc. This precision analog filter integrates a switched-capacitor design, which provides a stable and accurate filtering solution for a wide range of applications, including signal processing and data acquisition systems.

Key Features

  • Filter Type: 8th order lowpass Bessel filter, which offers a maximally flat group delay, preserving the waveform shape of the filtered signals.
  • Operating Frequency: The filter features a clock-tunable cutoff frequency, allowing users flexibility in their design to select the desired bandwidth.
  • Low Power Consumption: With a supply current of only 2.5mA, the LTC1065CN8#PBF is optimized for low-power applications, making it suitable for battery-operated devices.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying power supply design requirements.
  • Dynamic Range: It offers a dynamic range of 90dB, ensuring high-quality signal filtering without significant signal degradation.
  • Packaging: The filter comes in an 8-lead PDIP package, providing a compact solution for space-constrained applications.

Applications

The LTC1065CN8#PBF is suitable for a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning in communication systems
  • Medical instrumentation
  • Seismic data processing
  • Audio signal processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1065CN8#PBF is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

For more detailed specifications and application support, customers are encouraged to visit Analog Devices Inc.'s official website or contact their technical support team.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Linear Technology
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9164 $51.8328
5+ $21.2648 $106.3240
8+ $20.6002 $164.8016
11+ $19.9357 $219.2927
13+ $19.2712 $250.5256
18+ $17.2776 $310.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess