EN
  • EN
  • DE

MSP430FR2155TRSMR

Part No MSP430FR2155TRSMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 32VQFN  /  MSP430 CPU16 series Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel (TR)
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number 430FR2155
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-MSP430FR2155TRSMRTR
Standard Package 3,000
Win Source Part Number 1178258-MSP430FR2155TRSMR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2155TRSMR CAD Model

Description

Product Overview: MSP430FR2155TRSMR

The MSP430FR2155TRSMR is a powerful microcontroller unit (MCU) from the renowned manufacturer Texas Instruments (TI), designed with modern embedded applications in mind. This MCU is part of the MSP430 family, which is well-known for its ultra-low-power performance and versatile features. The MSP430FR2155TRSMR is specifically engineered to cater to a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the MSP430FR2155TRSMR lies a 16-bit RISC architecture that enables efficient processing and optimal power management. It operates at a maximum frequency of 24 MHz, providing a balanced combination of speed and power consumption. This microcontroller is equipped with 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), which offers faster write speeds, higher endurance, and lower power consumption compared to traditional flash memory.

The MSP430FR2155TRSMR includes a rich set of integrated peripherals, such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a multi-channel DMA (Direct Memory Access) that can offload data transfer tasks from the CPU, thereby improving system efficiency. It also features a built-in hardware multiplier, which is essential for applications requiring fast mathematical computations.

Connectivity options are ample with this MCU, as it supports enhanced serial communication through UART, I2C, and SPI interfaces, allowing for easy integration with other components and peripherals. Additionally, it includes a real-time clock (RTC) for time-sensitive applications and a range of built-in security features to protect against unauthorized access and ensure data integrity.

The MSP430FR2155TRSMR is available in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its wide supply voltage range of 1.8V to 3.6V allows for flexible power design and compatibility with various external components. With its robust feature set and TI's commitment to quality, the MSP430FR2155TRSMR is an excellent choice for designers looking to create efficient, reliable, and connected solutions.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9981 $50.9677
41+ $2.4600 $100.8600
63+ $2.3831 $150.1353
87+ $2.3062 $200.6394
113+ $2.2293 $251.9109
151+ $1.9987 $301.8037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess