EN
  • EN
  • DE
  • IT

MSP430FR4133IG56R

Part No MSP430FR4133IG56R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 52
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TSSOP
Win Source Part Number 1080319-MSP430FR4133IG56R
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MSP430FR4133IG56R CAD Model

Description

The Texas Instruments MSP430FR4133IG56R is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and robust performance in embedded applications. This microcontroller is designed to cater to a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Low-Power Performance: The MSP430FR4133IG56R excels in power-sensitive applications with its ultra-low power consumption modes, which include active mode, standby mode, and off mode, allowing for extended battery life in portable devices.
  • FRAM Technology: It boasts Ferroelectric Random Access Memory (FRAM), which combines the speed of SRAM with the non-volatility of flash storage, ensuring quick and reliable data retention even after power cycles.
  • Processing Capabilities: Equipped with a 16-bit RISC CPU, the device can clock up to 16MHz, providing a balanced combination of processing power and energy efficiency.
  • Digital and Analog Peripherals: The microcontroller includes a variety of integrated peripherals such as digital I/O pins, a 10-bit analog-to-digital converter (ADC), timers, and communication modules like SPI, I2C, and UART for versatile interfacing options.
  • Capacitive Touch Sensing: It features an in-built capacitive touch I/O module, making it ideal for implementing touch-sensitive user interfaces without the need for additional components.

Package and Quality

The MSP430FR4133IG56R is available in a compact 48-pin VQFN (RGC) package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this microcontroller a trusted choice for professional and commercial projects.

Development Support

Texas Instruments provides extensive development support for the MSP430FR4133IG56R, including comprehensive documentation, software libraries, and development kits. The support ecosystem facilitates rapid prototyping and development, reducing time-to-market for designers and engineers.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2119 $50.5428
29+ $3.4559 $100.2211
45+ $3.3479 $150.6555
62+ $3.2399 $200.8738
80+ $3.1319 $250.5520
107+ $2.8080 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess