EN
  • EN
  • DE

MSP430FR5727IRHAT

Part No MSP430FR5727IRHAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 40VQFN / MCU 16-bit MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 789774-MSP430FR5727IRHAT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR5727
Introduction Date November 05, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5727IRHAT CAD Model

Description

The MSP430FR5727IRHAT microcontroller (MCU) from Texas Instruments (TI) is a highly integrated, low-power, mixed-signal processor that is part of the MSP430 family, renowned for its exceptional power efficiency and optimal performance in portable and low-power applications. This MCU is designed to cater to a broad range of products, including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Low Power Consumption: The MSP430FR5727IRHAT is designed with TI's unique low-power design architecture, allowing for extended battery life in portable applications.
  • Ferroelectric Random Access Memory (FRAM): Equipped with FRAM, this MCU offers fast write speeds, low power consumption, and high endurance, making it ideal for data logging and critical state retention through power cycles.
  • Integrated Peripherals: A rich set of peripherals, including a 10-bit analog-to-digital converter (ADC), timers, and communication modules such as I²C, SPI, and UART, enhance the functionality of the MCU.
  • Digital Control Oscillator (DCO): Enables the device to wake up from low-power modes to active mode in less than 10 microseconds.

Technical Specifications

Parameter Value CPU 16-bit RISC Architecture Memory 17.5KB FRAM, 1KB SRAM Supply Voltage 1.8V to 3.6V I/O Count 40 Package VQFN (40) Operating Temperature -40°C to +85°C

Applications

The MSP430FR5727IRHAT MCU is versatile and can be used in a variety of applications, including:

  • Smart meters
  • Wearable devices
  • Home automation systems
  • Industrial sensors and controls
  • Energy harvesting systems

With its robust feature set and low-power operation, the MSP430FR5727IRHAT from Texas Instruments is an excellent choice for designers who require a balance between performance and power efficiency in their embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess