EN
  • EN
  • DE

MSP430FR59471IRHAR

Part No MSP430FR59471IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 40VQFN / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number MSP430FR59471
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352784-MSP430FR59471IRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR59471IRHAR CAD Model

Description

The MSP430FR59471IRHAR is a highly integrated, low-power microcontroller from Texas Instruments that is designed for a wide range of applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. This microcontroller is ideal for applications that require extended battery life, complex computational functions, and robust interface capabilities.

The MSP430FR59471IRHAR is built on a powerful 16-bit RISC CPU, offering a clock speed of up to 24 MHz. This enables the device to handle complex algorithms and processes with ease. The microcontroller is equipped with 128KB of FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability and energy efficiency of flash memory. The FRAM allows for faster write speeds and a higher number of write cycles compared to traditional non-volatile memories, making it perfect for data logging and real-time processing tasks.

With its integrated peripherals, the MSP430FR59471IRHAR offers a range of functionalities to support various interfaces and sensors. It includes multiple communication modules such as UART, SPI, and I2C, allowing for easy connectivity with other devices and systems. Additionally, it features a 12-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold for accurate sensor readings and analog data processing.

The microcontroller comes in a compact 40-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications. Its low power consumption modes, including an ultra-low-power standby mode, make it an excellent choice for battery-powered and portable devices.

Texas Instruments provides extensive support for the MSP430FR59471IRHAR through development tools, software libraries, and reference designs. This ensures that engineers can rapidly develop and deploy applications ranging from consumer electronics to industrial control systems.

In summary, the MSP430FR59471IRHAR microcontroller is a powerful, efficient, and versatile solution for a broad array of embedded systems. Its combination of high-performance computing, extensive integrated peripherals, and low-power operation makes it an ideal choice for designers looking to optimize their applications in terms of both functionality and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6844 $51.0036
46+ $2.2026 $101.3196
71+ $2.1338 $151.4998
97+ $2.0649 $200.2953
126+ $1.9961 $251.5086
168+ $1.7896 $300.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess