EN
  • EN
  • DE

MSP430FR5994IPM

Part No MSP430FR5994IPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 64LQFP / MSP430 CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tube
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 430FR5994
Other Names 296-48028,MSP430FR5994IPM
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261937-MSP430FR5994IPM
Ultra Librarian 3D Model Ultra Librarian MSP430FR5994IPM CAD Model

Description

Overview of the MSP430FR5994IPM Microcontroller

The MSP430FR5994IPM is a highly integrated microcontroller (MCU) from Texas Instruments, designed for applications requiring a combination of low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power capabilities, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The MSP430FR5994IPM features a powerful 16-bit RISC CPU, 16-bit registers, and constant generators that contribute to maximum code efficiency. The architecture, combined with five low-power modes, is optimized to achieve extended battery life in portable measurement applications.
  • Embedded Memory: It comes with 256KB of nonvolatile FRAM (Ferroelectric Random Access Memory), which offers faster write speeds and greater write endurance compared to traditional nonvolatile memory technologies. Additionally, there is 8KB of SRAM, providing ample space for data storage and manipulation.
  • Rich Digital Peripherals: The MSP430FR5994IPM includes a variety of digital peripherals such as a DMA (Direct Memory Access), comparator, capacitive touch IO, real-time clock, and AES256 accelerator, enhancing its capability to handle complex tasks efficiently.
  • Intelligent Analog: It also features smart analog combinations like ADC12_B, a 12-bit analog-to-digital converter with internal reference and sample-and-hold, which can be used for various sensing and data acquisition purposes.
  • Flexible Clocking System: The device supports a flexible clocking system that includes a very low-power low-frequency oscillator and a high-frequency crystal oscillator, allowing precise timing for both low power and high-speed operations.
  • Development Support: Texas Instruments provides extensive development support for the MSP430FR5994IPM with software libraries, reference designs, and the MSP430 ecosystem, including development boards and the Code Composer Studio™ integrated development environment (IDE).

Applications

The MSP430FR5994IPM MCU is ideal for a wide range of applications, particularly where energy efficiency and computational performance are crucial. Typical applications include industrial control systems, smart meters, portable medical devices, home automation, and low-power wireless sensors and monitoring systems.

With its robust set of features and Texas Instruments' commitment to providing comprehensive support, the MSP430FR5994IPM stands out as a versatile and efficient solution for designers looking to optimize their embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4005 $62.0025
10+ $10.1748 $101.7480
16+ $9.8569 $157.7104
21+ $9.5389 $200.3169
28+ $9.2209 $258.1852
37+ $8.2670 $305.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,995 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess