EN
  • EN
  • DE

MSP430FR6889IPZR

Part No MSP430FR6889IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 100LQFP / MCU 16-bit MSP430 RISC 128KB FRAM 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789806-MSP430FR6889IPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430FR6889
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR6889IPZR CAD Model

Description

Texas Instruments MSP430FR6889IPZR Microcontroller

The Texas Instruments MSP430FR6889IPZR is a powerful and efficient 16-bit microcontroller that combines high-performance digital control with ultra-low power consumption. Designed for a multitude of applications, this microcontroller is part of the MSP430 family, which is renowned for its exceptional power management and robust peripheral set.

Key Features:

  • Low-Power Performance: The MSP430FR6889IPZR is engineered to deliver high computational performance while maintaining minimal power requirements. It operates in a variety of low-power modes, making it ideal for battery-powered and energy-harvesting applications.
  • Ferroelectric RAM (FRAM): This microcontroller integrates 128KB of FRAM, a type of non-volatile memory known for its high endurance, fast write access times, and low-power consumption compared to traditional flash memory.
  • Digital and Analog Peripherals: The device boasts a diverse range of peripherals, including a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and multiple serial communication modules (UART, SPI, I2C), which facilitate a wide array of design possibilities.
  • Flexible Clock System: The MSP430FR6889IPZR features a flexible clock system that supports multiple internal and external clock sources, enabling precise timing for various tasks and reducing power consumption by adjusting the clock speed according to the application's demands.
  • Security Features: With built-in security features such as hardware-based AES encryption and a true random number generator, this microcontroller ensures secure data communication and storage, which is crucial for modern connected devices.

Applications:

The MSP430FR6889IPZR is suitable for a wide range of applications, including industrial control systems, smart meters, home automation, portable medical devices, and energy harvesting systems. Its low-power attributes and rich set of features make it an excellent choice for designers looking to create reliable and energy-efficient products.

Package and Quality:

Encased in a 100-pin LQFP (Low-Profile Quad Flat Package), the MSP430FR6889IPZR ensures a compact footprint while providing ample I/O capabilities for complex applications. Texas Instruments' commitment to quality is reflected in the rigorous testing and certification of their products, ensuring that this microcontroller meets high standards of reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess