EN
  • EN
  • DE
  • IT

MSP430G2201IRSA16T

Part No MSP430G2201IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 16QFN / MCU 16-bit MSP430 RISC 2KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789826-MSP430G2201IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2201
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2201IRSA16T CAD Model

Description

Manufacturer: Texas Instruments

The MSP430G2201IRSA16T is a powerful microcontroller that is part of Texas Instruments' MSP430 family, known for their ultra-low-power consumption and versatile functionality. This particular model is designed for cost-sensitive and power-constrained applications, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Low Power Consumption: The MSP430G2201IRSA16T is optimized for low power usage, with several modes that minimize power consumption during idle or standby states. This makes it suitable for battery-powered and portable devices.
  • 16-bit RISC Architecture: The device operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which provides a balance between power efficiency and computational capability.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as a 10-bit analog-to-digital converter (ADC), watchdog timer, and a universal serial communication interface (USCI), which supports multiple communication protocols.
  • Memory: The MSP430G2201IRSA16T is equipped with 512 bytes of Flash memory and 128 bytes of RAM, facilitating efficient data storage and manipulation.
  • Flexible Clock System: The device features a flexible clock system that supports a range of frequencies, allowing developers to fine-tune the balance between performance and power consumption.
  • Digital I/O: It offers digital input/output pins that can be configured with interrupt capability, adding to the microcontroller's versatility.

Applications

The MSP430G2201IRSA16T microcontroller is suitable for a diverse array of applications, including but not limited to:

  • Sensing and measurement systems
  • Portable medical devices
  • Low-power consumer electronics
  • Energy harvesting applications
  • Smart meters
  • Home automation systems

Quality and Support

Texas Instruments is known for its commitment to quality and long-term support for its products. The MSP430G2201IRSA16T is backed by extensive documentation, development tools, and an active community of developers and engineers. This ensures that integrating the MSP430G2201IRSA16T into your project is not only a technically sound decision but also one that comes with the reassurance of ongoing support.

You May Also Be Interested in

Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4504 $56.3592
56+ $2.0106 $112.5936
87+ $1.9478 $169.4586
119+ $1.8850 $224.3150
154+ $1.8221 $280.6034
206+ $1.6336 $336.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,995 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess