EN
  • EN
  • DE
  • IT

MSP430G2312IPW14R

Part No MSP430G2312IPW14R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 208849-MSP430G2312IPW14R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430G2312IPW14R CAD Model

Description

The MSP430G2312IPW14R is a highly advanced microcontroller unit (MCU) developed by the renowned technology company, Texas Instruments.

  • MCU Type: 16-bit
  • Package: TSSOP with 14 pins
  • Supply Voltage: 1.8V to 3.6V
  • Flash memory: 2KB
  • RAM: 128B
  • Power-Saving Modes: Five
  • CPU: 16-bit RISC
  • Registers: 16-bit
  • A/D Converter: 10-bit

You May Also Be Interested in

Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8884 $58.3260
36+ $3.1904 $114.8544
55+ $3.0908 $169.9940
75+ $2.9911 $224.3325
97+ $2.8914 $280.4658
130+ $2.5922 $336.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess