EN
  • EN
  • DE
  • IT

MSP430G2432IPW20R

Part No MSP430G2432IPW20R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 20-Pin TSSOP T/R / IC MCU 16BIT 8KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 024520-MSP430G2432IPW20R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MSP430G2432
Introduction Date October 31, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2432IPW20R CAD Model

Description

The MSP430G2432IPW20R is a high-performance, mixed-signal microcontroller from Texas Instruments, a renowned leader in the field of semiconductors.

  • CPU Platform: 16-bit RISC CPU
  • Clock Speed: Up to 16 MHz
  • Flash Memory: 8KB
  • RAM: 256B
  • ADC: 10-bit Analog-to-Digital Converter (ADC)
  • Supply Voltage Range: 1.8V to 3.6V
  • Reset Function: Brown-out reset function
  • Timers: Two built-in timers, a watchdog timer
  • Communication Interfaces: SPI, I2C, and UART
  • Package: 20-pin TSSOP package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $32.6414
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $44.2857
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.0979
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $71.9469
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8770 $58.5240
28+ $4.0016 $112.0448
44+ $3.8767 $170.5748
60+ $3.7516 $225.0960
78+ $3.6266 $282.8748
104+ $3.2514 $338.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess