EN
  • EN
  • DE

MSP430G2433IRHB32

Part No MSP430G2433IRHB32
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227590-MSP430G2433IRHB32
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430G2433IRHB32 CAD Model

Description

Product Overview: MSP430G2433IRHB32 by Texas Instruments

The MSP430G2433IRHB32 is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430G2433IRHB32 is a perfect choice for designers looking to develop applications requiring extended battery life and a high level of integration.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core is based on a powerful 16-bit RISC CPU, offering fast processing capabilities while maintaining low power consumption.
  • Memory Configuration: This MCU comes with 8KB of flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data handling.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/O ports, a 10-bit analog-to-digital converter (ADC), and a comparator, enabling a wide range of application possibilities.
  • Flexible Clock System: The device features an integrated digitally controlled oscillator (DCO) that allows for a range of frequency options without the need for external components. This contributes to system cost savings and simplifies the design process.
  • Low Power Modes: Multiple low-power operating modes enable the MCU to optimize power consumption based on the application's requirements, making it ideal for battery-powered devices.
  • Serial Communication Interfaces: With built-in support for SPI and I2C communication protocols, this MCU can easily interface with other ICs, sensors, and peripherals.
  • Package Type: The MSP430G2433IRHB32 is available in a compact 32-pin QFN package, which is suitable for space-constrained applications.

Applications:

The MSP430G2433IRHB32 is highly versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensors and Networking
  • Energy Management Systems
  • Industrial Control Systems
  • Portable Medical Devices

With its robust feature set and Texas Instruments' commitment to quality, the MSP430G2433IRHB32 MCU stands out as a reliable and efficient solution for developers working on the cutting edge of electronic design.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9466 $54.4126
25+ $4.0588 $101.4700
39+ $3.9320 $153.3480
53+ $3.8051 $201.6703
68+ $3.6783 $250.1244
91+ $3.2978 $300.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess