EN
  • EN
  • DE

MSP430I2041TRHBR

Part No MSP430I2041TRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Mixed-Signal Microcontrollers | IC MCU 16BIT 32KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Data Bus Width 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
The number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 4x24b Sigma-Delta
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 725493-MSP430I2041TRHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430I2041TRHBR CAD Model

Description

Texas Instruments MSP430I2041TRHBR Microcontroller

The Texas Instruments MSP430I2041TRHBR is a highly integrated microcontroller (MCU) that is part of the MSP430 family, known for its low power consumption and high performance. This MCU is specifically designed for industrial and metering applications where reliability and accuracy are critical.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core is a powerful 16-bit RISC processor that provides a fast and efficient processing capability, making it ideal for handling complex algorithms and control tasks.
  • Low Power Consumption: The device operates with ultra-low power consumption, featuring different power-saving modes, which makes it perfect for battery-powered and energy-harvesting applications.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as analog-to-digital converters (ADCs), timers, and communication modules like SPI, UART, and I2C, offering a high level of functionality and reducing the need for external components.
  • Memory: The MSP430I2041TRHBR comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient data management.
  • Temperature Range: This MCU operates over an extended temperature range, making it suitable for harsh industrial environments.
  • Package: The device is available in a 32-pin QFN package, which is compact and space-efficient, ideal for designs where board space is at a premium.

Applications:

The MSP430I2041TRHBR is specifically designed for applications that require precise analog and digital control. These include:

  • Smart Metering
  • Industrial Control Systems
  • Portable Instrumentation
  • Home Automation
  • Low Power Wireless Sensors

Quality and Support:

As with all Texas Instruments products, the MSP430I2041TRHBR is manufactured to the highest quality standards. TI provides comprehensive technical support and documentation, ensuring that designers can take full advantage of the MCU's capabilities for their specific applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4132 $50.6772
51+ $1.9801 $100.9851
79+ $1.9182 $151.5378
108+ $1.8563 $200.4804
140+ $1.7944 $251.2160
187+ $1.6088 $300.8456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess