EN
  • EN
  • DE

MSP430U117IDLR

Part No MSP430U117IDLR
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080672-MSP430U117IDLR
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP430U117IDLR CAD Model

Description

Introducing the MSP430U117IDLR from Texas Instruments

The MSP430U117IDLR is a cutting-edge microcontroller unit (MCU) brought to you by the renowned Texas Instruments, a leader in semiconductor technology. This MCU is part of the MSP430 family, which is famous for its ultra-low power consumption and robust performance in a wide range of electronic applications.

At the heart of the MSP430U117IDLR is a 16-bit RISC architecture that ensures efficient processing with a maximum CPU speed of 8 MHz. This makes it an ideal choice for energy-sensitive applications where battery life is critical. The MCU also boasts a wide operating voltage range from 1.8V to 3.6V, providing flexibility in power supply design.

The MSP430U117IDLR comes with 32KB of flash memory and 1KB of RAM, offering ample space for application code and data storage. These memory options are well-suited for complex programs and real-time data processing tasks. Additionally, the device features a rich set of peripherals, including multiple communication interfaces such as SPI, I2C, and UART, which allow for easy integration with other components and systems.

One of the standout features of this MCU is its integrated 10-bit analog-to-digital converter (ADC), which provides accurate measurement capabilities for sensory applications. The MSP430U117IDLR also supports a variety of timers, watchdog functionality, and a brown-out reset, which contribute to the reliable operation of the end product.

Designed with versatility in mind, the MSP430U117IDLR is housed in a compact 38-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. This packaging also ensures that the MCU can be easily implemented in automated manufacturing processes, reducing assembly time and costs.

Whether you're developing applications for consumer electronics, industrial automation, or Internet of Things (IoT) devices, the MSP430U117IDLR is engineered to meet the demands of your project with its exceptional performance and power efficiency. Texas Instruments' commitment to quality and innovation is evident in this product, making it an excellent choice for your next design.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess