EN
  • EN
  • DE

MSP432P401VIRGCR

Part No MSP432P401VIRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64VQFN / ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.7V
Data Converters A/D 14x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP432P401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-51468-6,296-51468-2,296-51468-1,MSP432P401VIRGCR-ND
Standard Package 2,000
Win Source Part Number 1318656-MSP432P401VIRGCR
Ultra Librarian 3D Model Ultra Librarian MSP432P401VIRGCR CAD Model

Description

The MSP432P401VIRGCR is a powerful microcontroller from Texas Instruments that is part of the MSP432™ family, known for its perfect blend of low power consumption and high performance. This 32-bit ARM® Cortex®-M4F based MCU is designed to cater to a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

The MSP432P401VIRGCR operates at a frequency of up to 48MHz and comes with a rich set of peripherals. It features 256KB of flash memory and 64KB of RAM, providing ample space for complex applications and software stacks. Its low-power design ensures extended battery life in portable devices, making it an ideal choice for energy-sensitive applications.

Key Features:

  • Core: ARM® Cortex®-M4F with floating-point unit and memory protection unit.
  • Memory: 256KB Flash, 64KB RAM.
  • Speed: Up to 48MHz clock speed.
  • Power Consumption: Ultra-low-power performance with multiple power-saving modes.
  • ADC: 14-bit analog-to-digital converter with up to 16 channels.
  • Communication: Extensive set of communication features including I2C, SPI, UART, and more.
  • Timers: Multiple timers for a wide range of timing and PWM functions.
  • Package: 64-VQFN (RGZ) package for compact footprint.

Applications:

  • Smart meters
  • Wearable devices
  • Home automation systems
  • Industrial sensors and monitors
  • Health and fitness devices
  • IoT devices

The MSP432P401VIRGCR is designed with a focus on ease-of-use and rapid development. It is supported by Texas Instruments' comprehensive software ecosystem, including the TI-RTOS, driver libraries, and the MSP432 SDK. This ensures developers can get their products to market quickly while benefiting from the microcontroller's advanced features and performance.

In summary, the MSP432P401VIRGCR from Texas Instruments is a versatile and efficient microcontroller that offers the perfect balance between power consumption and performance, making it an excellent choice for a multitude of low-power applications and complex digital systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3470 $50.6940
5+ $20.7976 $103.9880
8+ $20.1477 $161.1816
11+ $19.4977 $214.4747
14+ $18.8478 $263.8692
18+ $16.8980 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 769 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess