EN
  • EN
  • DE

MSP53C391NI2D

Part No MSP53C391NI2D
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC LONG DURATION PROC 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MSP53C
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 243613-MSP53C391NI2D
Ultra Librarian 3D Model Ultra Librarian MSP53C391NI2D CAD Model

Description

The MSP53C391NI2D is a high-performance, feature-rich microcontroller unit (MCU) produced by Texas Instruments.

  • Family: MSP430
  • CPU: 16-bit RISC
  • Operating Frequency: up to 16 MHz
  • Peripherals: digital-to-analog converter (DAC), a comparator, and a serial communication interface (SCI)
  • Operation: ultra-low-power
  • Supply Voltage Range: wide
  • Temperature Range: -40 to 85 degrees Celsius
  • Flash Memory: 128KB
  • RAM: 4KB
  • External Memory: supports external memory interface
  • Package: 64-pin QFN
  • Programming/Debugging: JTAG and SBW interfaces

You May Also Be Interested in

STMicroelectronics
Lowest to $24.7389
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $9.6370

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7931 $53.7930
70+ $1.4713 $102.9910
110+ $1.4253 $156.7830
145+ $1.3794 $200.0130
190+ $1.3334 $253.3460
255+ $1.1954 $304.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess