EN
  • EN
  • DE

NM95MS14VBH

Part No NM95MS14VBH
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Description Plug n Play Front-End Devices for ISA-Bus Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258486-NM95MS14VBH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM95MS14VBH CAD Model

Description

The NM95MS14VBH is a high-performance, cutting-edge product from the world-renowned technology company, Texas Instruments.

This product is designed to offer a range of features and capabilities that cater to the needs of various sectors, including automotive, consumer electronics, and industrial applications.

  • Key Features: Superior performance, high-speed and high-precision operations
  • Design: Robust design to withstand harsh conditions
  • Feature: Advanced architecture optimized for low power consumption
  • Versatility: Wide range of applications
  • Features: Safety and security features
  • Ease of Use: User-friendly design with comprehensive documentation and support

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess