EN
  • EN
  • DE

NMC27C010Q-200

Part No NMC27C010Q-200
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258505-NMC27C010Q-200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C010Q-200 CAD Model

Description

The NMC27C010Q-200 is a high-performance Integrated Circuit (IC) product developed by Texas Instruments, a renowned global semiconductor company.

  • IC Type: 1Mbit (131,072 x 8) Ultraviolet Erasable and Electrically Programmable Read-Only Memory (EPROM).
  • Storage Capacity: 1 megabit.
  • Speed: 200 nanoseconds.
  • Technology: CMOS.
  • Operating Temperature Range: -40°C to 85°C.
  • Package: 32-pin.
  • Standards: JEDEC standards.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess