EN
  • EN
  • DE

NMC27C64Q-15

Part No NMC27C64Q-15
Manufacturer Texas Instruments
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258517-NMC27C64Q-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C64Q-15 CAD Model

Description

The NMC27C64Q-15 is a high-quality, high-performance microchip produced by the globally renowned manufacturer, Texas Instruments.

  • Product Type: 64K (8K x 8) CMOS EPROM.
  • Speed Rating: 150ns.
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor).
  • Package: 28-pin DIP (Dual In-line Package).

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess