EN
  • EN
  • DE

O9039A389IZWSTQ1

Part No O9039A389IZWSTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR  /  Automotive PMIC 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive
Current - Supply 1.5mA
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number O9039A389
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-O9039A389IZWSTQ1TR,2156-O9039A389IZWSTQ1-296
Standard Package 250
Win Source Part Number 1083072-O9039A389IZWSTQ1
Ultra Librarian 3D Model Ultra Librarian O9039A389IZWSTQ1 CAD Model

Description

The O9039A389IZWSTQ1 is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding needs of the modern automotive and industrial sectors. This high-performance product is built with precision engineering and the latest technological advancements to ensure reliability and efficiency in a wide range of applications.

Key Features

  • High Integration: The O9039A389IZWSTQ1 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Robust Performance: Engineered to withstand harsh environments, this IC operates reliably under extreme temperatures and conditions commonly found in automotive applications.
  • Advanced Power Management: With built-in power management features, it ensures optimal power consumption, enhancing the overall efficiency of the system it is incorporated into.
  • Communication Protocols: The IC supports various communication protocols, allowing for seamless integration with other components and systems within a vehicle or industrial setup.

Applications

The versatility of the O9039A389IZWSTQ1 makes it suitable for a wide array of applications, particularly in the automotive industry where performance and reliability are paramount. It is ideal for use in:

  • Engine control units (ECUs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems
  • Powertrain and transmission systems
  • Automotive sensor interfaces

Quality and Compliance

Understanding the critical nature of automotive components, Texas Instruments ensures that the O9039A389IZWSTQ1 meets the highest standards of quality. It complies with the stringent automotive industry standards, including AEC-Q100 qualification for automotive-grade ICs, ensuring long-term reliability and performance.

Support and Resources

Texas Instruments provides comprehensive support and a wealth of resources to assist with the implementation of the O9039A389IZWSTQ1. This includes detailed datasheets, application notes, design guides, and a dedicated support team to help customers integrate this IC into their products seamlessly.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1463 $54.4389
7+ $14.8893 $104.2251
11+ $14.4240 $158.6640
15+ $13.9587 $209.3805
19+ $13.4934 $256.3746
25+ $12.0976 $302.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess