EN
  • EN
  • DE

ADP3302AR-3.3

Part No ADP3302AR-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.1A/0.1A 8-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173197-ADP3302AR-3.3
Popularity Low
Supply and Demand Status Balance
Family Name ADP3302
Introduction Date February 04, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3302AR-3.3 CAD Model

Description

The ADP3302AR-3.3, manufactured by Analog Devices Inc., is a high-precision, low-dropout voltage regulator that is designed to deliver a fixed output of 3.3 volts. This component is part of a series of dual output low dropout linear regulators that operate from a 2.7V to 8V input and provide up to 100mA of output current. With its outstanding performance and reliability, the ADP3302AR-3.3 is an ideal choice for sensitive electronic applications requiring a stable and efficient power supply.

Key Features and Benefits

  • High Accuracy: The output voltage is precise with a tight regulation, ensuring a stable 3.3V supply with ±1% accuracy over temperature, line, and load variations.
  • Low Dropout Performance: The device features a low dropout voltage, typically 120mV at 100mA, which allows for efficient operation even when the supply voltage is close to the output voltage.
  • Power Saving: It includes a shutdown mode that reduces the quiescent current to less than 1µA, significantly enhancing the power efficiency for battery-powered devices.
  • Dual Output: The ADP3302AR-3.3 offers dual output capability, providing flexibility in powering multiple devices or systems from a single regulator.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating.
  • Current Limiting: Integrated current limiting protects the regulator and the load from short-circuit conditions.
  • Small Package Size: The component is available in a small outline package, making it suitable for space-constrained applications.

Applications

The ADP3302AR-3.3 voltage regulator is versatile and can be used in a wide array of applications, such as:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/Microcontroller power supplies
  • Data storage systems
  • Reference voltage sources
  • Consumer electronics

In conclusion, the ADP3302AR-3.3 from Analog Devices Inc. is a robust and reliable power management solution that meets the stringent requirements of modern electronic devices. Its high precision, low dropout, and power-saving features make it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess