EN
  • EN
  • DE

OMAP3515DCUS

Part No OMAP3515DCUS
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 423FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Package / Case 423-LFBGA, FCBGA
Case / Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 139119-OMAP3515DCUS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP3515DCUS CAD Model

Description

The OMAP3515DCUS is a high-performance, advanced application processor designed and manufactured by Texas Instruments, a leading global semiconductor company.

  • Product Family: OMAP (Open Multimedia Applications Platform)
  • Applications: Mobile computing, automotive infotainment, and industrial automation.
  • Core: ARM Cortex-A8 core.
  • Processor Speed: Up to 600 MHz.
  • Graphics Engine: Integrated graphics engine.
  • DSP Core: TMS320C64x+ DSP core.
  • Peripheral Interfaces: USB 2.0, MMC/SD/SDIO, UART, SPI, I2C, and GPIO.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0782 $60.3128
9+ $12.3719 $111.3471
13+ $11.9853 $155.8089
18+ $11.5987 $208.7766
23+ $11.2120 $257.8760
30+ $10.0522 $301.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess