EN
  • EN
  • DE

ONET1101LRGERG4

Part No ONET1101LRGERG4
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Data Rate 11.3 Gbps
Lead Free Contains Lead
Max Operating Temperature 100 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -25 °C
Min Supply Voltage 2.97 V
Number of Channels 1
Number of Pins 24
Operating Supply Current 95 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 45.387587 mg
Win Source Part Number 1118666-ONET1101LRGERG4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1101LRGERG4 CAD Model

Description

The ONET1101LRGERG4 is a state-of-the-art, high-speed laser driver designed and manufactured by Texas Instruments. This advanced component is specifically engineered for use in fiber optic communication systems that require high-speed data transmission. It offers a compelling solution for designers looking to enhance the performance and reliability of their optical networks.

Key Features

  • High-Speed Performance: The ONET1101LRGERG4 is capable of driving laser diodes at data rates up to 11.3 Gbps, making it suitable for 10 Gigabit Ethernet, 10G Fiber Channel, and other high-speed data communication standards.
  • Low Power Dissipation: With an emphasis on energy efficiency, this laser driver maintains a low power dissipation, which is crucial for minimizing heat and improving system reliability in dense networking equipment.
  • Adjustable Modulation and Bias Currents: It provides designers with the flexibility to fine-tune the modulation and bias currents, allowing for optimal performance tailored to specific laser diodes and system requirements.
  • Integrated Safety Features: Safety is a priority with the ONET1101LRGERG4, which includes features such as automatic power control (APC) and temperature compensation to protect the laser diode from damage due to fluctuations in temperature or power.
  • Small Form Factor: The device comes in a compact 4x4 mm, 24-pin QFN package, which is ideal for space-constrained applications.

Applications

The ONET1101LRGERG4 is highly versatile and can be used in various applications that require the transmission of high-speed data over optical fibers. These include:

  • 10 Gigabit Ethernet transceivers
  • 10G Fiber Channel transceivers
  • Optical transponders for DWDM systems
  • Active optical cables
  • SONET/SDH systems

Overall, the ONET1101LRGERG4 from Texas Instruments represents a robust solution for system designers who demand high performance, reliability, and flexibility in their optical communication products. Its integration of advanced features in a compact package makes it an excellent choice for the next generation of high-speed optical networks.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,418 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess