EN
  • EN
  • DE

ONET1151PRGTT

Part No ONET1151PRGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number ONET1151
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 500812-ONET1151PRGTT
Ultra Librarian 3D Model Ultra Librarian ONET1151PRGTT CAD Model

Description

The ONET1151PRGTT from Texas Instruments is a high-performance, low-power, single-channel integrated laser driver designed for use in optical networking applications. This advanced semiconductor device is optimized for driving differential laser diodes and managing the modulation and bias currents necessary to control laser outputs in fiber optic transceivers.

Key Features

  • High-Speed Performance: The ONET1151PRGTT supports data rates up to 11.3 Gbps, making it suitable for high-speed communication protocols such as 10 Gigabit Ethernet, 10G Fibre Channel, and other high-bandwidth data transmission standards.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with a low power dissipation, which is critical for dense networking equipment where thermal management is a key concern.
  • Adjustable Modulation and Bias Currents: Users can finely tune both the modulation and bias currents, allowing for precise control over the laser diode's optical output and ensuring optimal performance in various operating conditions.
  • Differential Inputs: The device's differential inputs reduce common-mode noise and improve signal integrity, which is essential for maintaining high-quality signal transmission over long distances.
  • Integrated Safety Features: ONET1151PRGTT includes safety features such as over-temperature shutdown and laser safety compliance, ensuring reliable operation and protection for the laser diode.

Applications

The ONET1151PRGTT is primarily used in fiber optic transceivers that are deployed in various networking equipment, including:

  • Datacenter networking switches and routers
  • Enterprise networking systems
  • Telecommunication infrastructure
  • High-speed optical interconnects

Package and Availability

This device is offered in a compact, surface-mount 3 mm x 3 mm, 16-pin QFN package, which is conducive to space-constrained applications. The ONET1151PRGTT is part of Texas Instruments' extensive portfolio of high-speed communication ICs, ensuring support and availability for high-volume production and long-term projects.

With its combination of high-speed performance, low power consumption, and robust feature set, the ONET1151PRGTT from Texas Instruments stands out as a leading solution for driving laser diodes in advanced optical networking systems.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0127 $50.1270
25+ $4.1130 $102.8250
38+ $3.9844 $151.4072
52+ $3.8559 $200.5068
68+ $3.7274 $253.4632
90+ $3.3418 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess