EN
  • EN
  • DE

ONET4201LDRGER

Part No ONET4201LDRGER
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description 155-Mbps to 4.25-Gbps LASER DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 55mA
Current - Modulation 85mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Mounting SMD
Win Source Part Number 1232984-ONET4201LDRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ONET4201LD
Introduction Date August 29, 2005
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ONET4201LDRGER CAD Model

Description

The ONET4201LDRGER is a high-performance, low-power transimpedance amplifier designed by Texas Instruments. This advanced semiconductor device is tailored for optical networking applications and is a crucial component in the infrastructure of modern communication systems. It is particularly suitable for use in high-speed fiber optic receivers, where it converts the light signal received by a photodiode into a corresponding electrical signal.

Key Features

  • High Bandwidth: The ONET4201LDRGER offers a wide bandwidth that ensures high data rates, making it ideal for fast and efficient data transmission in optical networks.
  • Low Noise: The low noise performance of this amplifier minimizes signal distortion, providing clearer and more reliable data communication.
  • Single 3.3V Supply: The device operates on a single 3.3V supply, simplifying power management and reducing power consumption.
  • Adjustable Gain: Gain is adjustable through external components, allowing for flexibility and customization to meet specific design requirements.
  • Differential Output: The differential output of the ONET4201LDRGER reduces common-mode noise and enhances signal integrity, which is critical for high-speed digital communication.

Applications

The ONET4201LDRGER's high-speed and precision characteristics make it an excellent choice for a variety of applications, including:

  • 10 Gbps and above fiber optic receivers
  • DWDM (Dense Wavelength Division Multiplexing) systems
  • SONET/SDH (Synchronous Optical Networking/Synchronous Digital Hierarchy) systems
  • Optical transceivers and transponders
  • Instrumentation and test equipment

Package and Quality

The ONET4201LDRGER is offered in a compact, surface-mount package that is designed to meet the space constraints of modern electronic assemblies. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure performance and reliability across a range of environmental conditions.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0247 $51.4199
41+ $2.4819 $101.7579
63+ $2.4043 $151.4709
86+ $2.3267 $200.0962
112+ $2.2492 $251.9104
149+ $2.0165 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess