EN
  • EN
  • DE

OPA1013CN8

Part No OPA1013CN8
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 600KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 600kHz
Current - Input Bias 7nA
Voltage - Input Offset 50μV
Operating Supply Current 350μA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1084520-OPA1013CN8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA1013CN8 CAD Model

Description

The OPA1013CN8 is a precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is housed in a CN8 package, which is an 8-pin DIP (Dual In-line Package) configuration, making it suitable for a variety of applications requiring high-performance analog circuitry.

Key Features

  • High Precision: The OPA1013CN8 offers excellent accuracy and stability, which is essential for applications requiring high precision signal amplification and conditioning.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating single or dual supply operations, and providing flexibility in a variety of power environments.
  • Low Offset Voltage: With a low input offset voltage, this operational amplifier ensures minimal error in signal processing, which is critical for measurement and instrumentation applications.
  • Low Noise: The device exhibits low noise performance, making it ideal for audio applications and other sensitive electronics where noise can be a significant concern.
  • Robust Output Drive: The OPA1013CN8 can drive capacitive loads effectively, which is beneficial when working with actuators or in feedback control systems.

Applications

The versatility of the OPA1013CN8 makes it suitable for a wide array of applications. Some of the common uses include:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Audio processing equipment
  • Analog-to-digital converter (ADC) drivers
  • Medical equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The OPA1013CN8 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. Designers and engineers can trust this operational amplifier to deliver consistent performance over its operational lifespan.

Whether for professional, industrial, or hobbyist applications, the OPA1013CN8 from Texas Instruments stands as a reliable choice for those in need of a high-quality operational amplifier that combines precision, flexibility, and durability.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess