EN
  • EN
  • DE

OPA121KP

Part No OPA121KP
Manufacturer Texas Instruments
Description OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233334-OPA121KP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA121KP CAD Model

Description

The OPA121KP is a precision, low-power operational amplifier (op-amp) manufactured by Texas Instruments, a leader in semiconductor design and production. This op-amp is part of the OPAx21 series, known for its high-performance analog processing capabilities. It is designed to meet a wide range of design requirements, making it suitable for professional and industrial applications.

Key Features

  • Precision Performance: The OPA121KP provides high accuracy with a low offset voltage, which is ideal for applications requiring precise signal amplification.
  • Low Noise: With its low-noise design, this op-amp ensures signal fidelity, making it perfect for audio applications and sensitive measurement equipment.
  • Low Power Consumption: It operates with low quiescent current, making it an excellent choice for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from ±4.5V to ±18V, providing flexibility in various circuit designs.

Applications

The versatility of the OPA121KP allows it to be used in a multitude of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Professional audio equipment
  • Medical equipment

Package and Quality

The OPA121KP comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and easy to integrate into various types of circuit boards. Texas Instruments ensures that each unit is manufactured to the highest quality standards, providing reliability and performance that engineers and designers can trust.

Availability and Support

Texas Instruments provides extensive support for the OPA121KP, including detailed datasheets, application notes, and design resources. This product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers around the world.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess