EN
  • EN
  • DE

OPA124U/2K5G4

Part No OPA124U/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit - 8-SOIC
Manufacturer Texas Instruments
Series Difet®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929628-OPA124U/2K5G4
Ultra Librarian 3D Model Ultra Librarian OPA124U/2K5G4 CAD Model

Description

The OPA124U/2K5G4 is a precision operational amplifier from Texas Instruments, designed to deliver high performance for a wide range of applications. This op-amp is part of TI's renowned OPAx24 series, known for its excellent accuracy and stability over time and temperature variations.

Key Features

  • Low Offset Voltage: The OPA124U/2K5G4 boasts a low offset voltage, which significantly reduces the error in signal processing applications, ensuring high accuracy in measurements and control systems.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it suitable for audio, telecommunications, and instrumentation applications.
  • Low Noise: Its low noise performance is ideal for sensitive applications such as medical equipment and precision sensors, where maintaining signal integrity is crucial.
  • High Open-Loop Gain: The high open-loop gain ensures that the amplifier can maintain its performance even with high load conditions, providing reliable operation in feedback circuits.
  • Single Supply Operation: The OPA124U/2K5G4 can operate from a single power supply, which simplifies the power management in portable and space-constrained applications.

Applications

The OPA124U/2K5G4 is versatile and can be used in a variety of applications such as:

  • Precision data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Analog filters
  • Medical instrumentation

Package and Quality

This operational amplifier comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is widely used and preferred for its compact footprint and ease of soldering onto printed circuit boards. Texas Instruments' commitment to quality ensures that the OPA124U/2K5G4 meets stringent industry standards, providing reliable and consistent performance across different units and batches.

Conclusion

With its combination of precision, low noise, and wide bandwidth, the OPA124U/2K5G4 from Texas Instruments is an excellent choice for designers looking for a high-quality operational amplifier for their critical applications. Its flexibility in power supply options and its robust package make it a practical and durable solution for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess