EN
  • EN
  • DE

OPA1641AQDGKRQ1

Part No OPA1641AQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 1 CIRCUIT 8VSSOP / SoundPlus JFET-Input, Automotive-Grade, Audio Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Audio
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 20V/μs
Gain Bandwidth Product 11MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Current - Supply 1.8mA
Current - Output / Channel 36mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806121-OPA1641AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA1641AQDGKRQ1 CAD Model

Description

The OPA1641AQDGKRQ1 is a high-performance, automotive-grade operational amplifier from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This precision op-amp is part of the OPAx641 family of JFET input amplifiers which offer a perfect blend of noise performance and wide bandwidth. It is well-suited for a variety of applications, including audio systems, sensor conditioning, and active filtering in automotive environments.

Key Features

  • Low Distortion: The OPA1641AQDGKRQ1 boasts ultra-low harmonic distortion, which is crucial for maintaining signal fidelity in audio processing and other high-performance applications.
  • High Slew Rate: With a high slew rate, this operational amplifier can handle rapid changes in input signals, making it ideal for fast signal processing requirements.
  • Wide Bandwidth: The device offers a wide bandwidth, providing ample frequency response for a variety of signal processing tasks.
  • JFET Input: The JFET input stage ensures low input bias currents, which is beneficial for high-impedance sensor applications and precision amplification.
  • Low Noise: Engineered for low noise operation, the OPA1641AQDGKRQ1 ensures a clean signal path, which is particularly important in audio and instrumentation applications.
  • Automotive Grade: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions.

Applications

The OPA1641AQDGKRQ1 is versatile and can be used in a wide array of applications within the automotive sector. These applications include audio systems for in-car entertainment, precision sensor signal conditioning, and active filtering circuits. Its robust design also makes it suitable for other high-reliability environments where performance and durability are essential.

Package and Quality

This operational amplifier is available in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. The device is manufactured to comply with the AEC-Q100 standards, ensuring high quality and performance for automotive applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8102 $53.3428
29+ $3.5691 $103.5039
44+ $3.4485 $151.7340
63+ $3.2074 $202.0662
81+ $3.0868 $250.0308
102+ $2.9662 $302.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess