EN
  • EN
  • DE
  • IT

OPA1644AIPW

Part No OPA1644AIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Performance, JFET-Input AUDIO OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SoundPlus
Packaging Tube
Amplifier Type Audio
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 11MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Operating Supply Current 1.8mA
Output Current per Channel 36mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1233372-OPA1644AIPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA1644
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA1644AIPW CAD Model

Description

Product Overview: Texas Instruments OPA1644AIPW

The OPA1644AIPW is a high-performance, audio operational amplifier (op-amp) designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the SoundPlus™ series, which emphasizes audio quality and fidelity, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and other applications where audio performance is critical.

The OPA1644AIPW features a FET input, which provides low noise and low distortion characteristics, contributing to a cleaner, more accurate audio reproduction. The op-amp operates over a wide supply voltage range from ±2.5V to ±18V, allowing for flexible usage in a variety of circuit configurations. With its high slew rate and wide bandwidth, the OPA1644AIPW is capable of handling high-speed signal processing tasks with ease, ensuring that audio signals are amplified without losing integrity.

This op-amp is notable for its low total harmonic distortion plus noise (THD+N) of 0.0001% at 1kHz, which is essential for maintaining the purity of the audio signal. Additionally, the OPA1644AIPW boasts a low noise density of 5nV/√Hz at 1kHz, which minimizes background noise and hiss, providing a clear and detailed soundstage.

The OPA1644AIPW comes in a TSSOP-14 package, which is suitable for space-constrained applications while still offering excellent thermal performance. The device also features a rail-to-rail output, which maximizes dynamic range when operating from lower supply voltages. Furthermore, the op-amp is fully specified for audio applications, ensuring reliable and consistent performance across a wide range of operating conditions.

For designers and audio enthusiasts looking to create high-fidelity audio systems, the OPA1644AIPW from Texas Instruments is a compelling choice. It combines the necessary specifications and features to deliver outstanding audio performance, making it a cornerstone component in the pursuit of acoustic excellence.

Whether used in preamplifiers, active filters, DAC (digital-to-analog converter) output stages, or any other audio signal amplification and processing applications, the OPA1644AIPW stands out as a high-quality, reliable solution that upholds the integrity of the audio signal from input to output.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1281 $56.8967
17+ $6.6693 $113.3781
27+ $6.4608 $174.4416
36+ $6.2524 $225.0864
47+ $6.0440 $284.0680
63+ $5.4188 $341.3844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess