EN
  • EN
  • DE

OPA1652AIDGKR

Part No OPA1652AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series SoundPlus™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name OPA1652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA1652AIDGKR-ND, -296-36688-1, 296-36688-1, 296-36688-2, -296-36688-1-ND, 296-36688-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929633-OPA1652AIDGKR
Ultra Librarian 3D Model Ultra Librarian OPA1652AIDGKR CAD Model

Description

Product Overview: Texas Instruments OPA1652AIDGKR

The OPA1652AIDGKR is a state-of-the-art audio operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product stands out for its high-performance specifications, making it an ideal choice for professional audio equipment, studio gear, and high-fidelity applications.

Key Features

  • Sound Quality: The OPA1652AIDGKR delivers exceptional sound quality with ultra-low distortion and noise, ensuring a clean and accurate audio reproduction.
  • Wide Bandwidth: With a wide bandwidth of 35 MHz, it can handle a broad range of audio frequencies without compromising signal integrity.
  • High Slew Rate: A high slew rate of 20 V/µs allows this op-amp to respond quickly to changes in input, making it suitable for dynamic audio processing.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased headroom, which is essential for maintaining clarity in audio signals.
  • Low Quiescent Current: Its low quiescent current of 3.6 mA per channel contributes to energy efficiency in portable and battery-powered devices.

Applications

The OPA1652AIDGKR is versatile and can be used in various audio applications, including:

  • Professional Audio Equipment
  • Headphone Amplifiers
  • Active Filters
  • Audio Mixing Consoles
  • High-End A/V Receivers

Package and Quality

This op-amp comes in an 8-pin MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications. TI's commitment to quality ensures that the OPA1652AIDGKR meets stringent industry standards, providing reliability and performance for your audio designs.

Additional Information

To assist with the design and implementation process, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can effectively integrate the OPA1652AIDGKR into their projects with full support from TI's comprehensive knowledge base.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2256 $51.6096
38+ $2.6467 $100.5746
59+ $2.5640 $151.2760
81+ $2.4813 $200.9853
105+ $2.3985 $251.8425
140+ $2.1504 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess