EN
  • EN
  • DE

BMR4573104/001

Part No BMR4573104/001
Manufacturer Flex Power Modules
Catalog DC DC Converters
Description DC/DC Converters - Through Hole 264W 36-75Vin 12V BP PMBus HDR .18"PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Flex
Category DC/DC Converters - Through Hole
Industry Industrial
Input Voltage 36 V to 75 V
Input Voltage (Max) 75 V
Input Voltage (Min) 36 V
Input Voltage, Nominal 48 V
Isolation Isolated
Isolation Voltage 2.25 kV
Length 58.4 mm (2.299 in)
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Ultra Librarian 3D Model Ultra Librarian BMR4573104/001 CAD Model

Description

DC/DC Converters - Through Hole 264W 36-75Vin 12V BP PMBus HDR .18"PIN

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 15V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 12W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER 28V 154W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 154W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V 248W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 48V 101W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.5714 $128.5714
2+ $124.2857 $248.5714
3+ $111.4286 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess