EN
  • EN
  • DE

OPA170AQDBVRQ1

Part No OPA170AQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name OPA170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA170AQDBVRQ1-ND, -296-45316-1-ND, 296-45316-6, 296-45316-1, 296-45316-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888076-OPA170AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian OPA170AQDBVRQ1 CAD Model

Description

Introducing the OPA170AQDBVRQ1 from Texas Instruments

The OPA170AQDBVRQ1 is a robust, automotive-grade operational amplifier designed by Texas Instruments to meet the stringent requirements of the automotive industry. This precision op-amp is ideal for a wide range of applications, including sensor signal conditioning, power supply control, and motor control circuits in automotive environments.

Key Features

  • Wide Supply Range: The OPA170AQDBVRQ1 operates over a broad supply voltage range from 2.7V to 36V, or ±1.35V to ±18V in a dual supply configuration. This flexibility allows it to be used in various circuits without the need for additional voltage regulation.
  • Low Quiescent Current: With a low quiescent current of only 475 µA, this op-amp is an excellent choice for power-sensitive applications. It helps in reducing overall power consumption, which is critical in battery-powered automotive systems.
  • High EMI Immunity: Designed with electromagnetic interference (EMI) protection, the OPA170AQDBVRQ1 ensures stable operation even in environments with high levels of electrical noise, which is common in automotive settings.
  • Extended Temperature Range: The device is capable of operating over an extended temperature range from -40°C to +125°C, making it reliable in the harsh conditions that automotive electronics are often exposed to.
  • Robust Package: Packaged in a compact SOT-23-5 package, the OPA170AQDBVRQ1 is not only space-efficient but also rugged, ensuring it can withstand the mechanical stresses of automotive applications.

Applications

The OPA170AQDBVRQ1 is suitable for a variety of automotive applications, including:

  • Electronic power steering
  • Automotive sensor interfaces
  • Battery management systems
  • Infotainment and audio systems
  • ADAS (Advanced Driver-Assistance Systems)

With its combination of wide voltage range, low power consumption, and high-temperature resilience, the OPA170AQDBVRQ1 from Texas Instruments is an excellent operational amplifier choice for designers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1771 $50.0733
50+ $2.0394 $101.9700
77+ $1.9705 $151.7285
110+ $1.8327 $201.5970
142+ $1.7638 $250.4596
178+ $1.6949 $301.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess