EN
  • EN
  • DE

OPA188AIDBVR

Part No OPA188AIDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 0.03-uV/C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 160pA
Voltage - Input Offset 6μV
Operating Supply Current 450μA
Output Current per Channel 18mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233394-OPA188AIDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA188
Introduction Date August 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA188AIDBVR CAD Model

Description

Product Overview: Texas Instruments OPA188AIDBVR

The OPA188AIDBVR is a high-precision, low-noise operational amplifier from Texas Instruments, designed to meet the stringent requirements of a wide range of applications, including industrial, medical, and automotive systems. This operational amplifier boasts a unique combination of features that make it an ideal choice for applications requiring high accuracy and stability over time and temperature.

Key Features

  • Low Offset Voltage: The OPA188AIDBVR offers an ultra-low input offset voltage of just 25 µV (max) at 25°C, which minimizes error in precision applications.
  • Low Noise: With a low voltage noise density of 8.8 nV/√Hz at 1 kHz, this op-amp ensures signal fidelity in high-performance audio and measurement systems.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, providing flexibility in various circuit configurations.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 126 dB (min), the amplifier rejects common-mode signals, enhancing measurement accuracy in the presence of noise and interference.
  • Wide Temperature Range: The device is specified for operation from -40°C to +125°C, allowing reliable performance in extreme environments.
  • Robust ESD Protection: It features an integrated ESD protection circuit, safeguarding the device from electrostatic discharges.

Applications

The OPA188AIDBVR is versatile and can be used in various applications, such as precision data acquisition, test and measurement equipment, medical instrumentation, battery-powered devices, and temperature sensing circuits. Its robust design also makes it an excellent choice for automotive control systems and industrial automation, where precision and reliability are crucial.

Package and Quality

This operational amplifier is offered in a compact SOT-23-5 package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the OPA188AIDBVR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9346 $51.4030
135+ $0.7668 $103.5180
205+ $0.7429 $152.2945
280+ $0.7189 $201.2920
360+ $0.6949 $250.1640
485+ $0.6231 $302.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,420 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess