EN
  • EN
  • DE

OPA189IDR

Part No OPA189IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC / Precision, 36-V, 14-MHz, MUX-Friendly Low-Noise, Rail-to-Rail Output, Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 20V/μs
Gain Bandwidth Product 14MHz
Current - Input Bias 70pA
Voltage - Input Offset 0.4μV
Current - Supply 1.3mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811400-OPA189IDR
Ultra Librarian 3D Model Ultra Librarian OPA189IDR CAD Model

Description

The Texas Instruments OPA189IDR represents a pinnacle of precision in the world of operational amplifiers. This high-performance, zero-drift operational amplifier is part of TI's renowned family of analog devices, designed for applications that demand the highest levels of accuracy and stability over time and temperature.

Key Features

  • Zero-Drift Architecture: The OPA189IDR boasts a zero-drift topology that ensures ultra-low offset voltage and drift through time and temperature, providing consistent performance in critical applications.
  • High Precision: With an offset voltage of just 5 µV and an offset drift of 0.2 µV/°C, this op-amp delivers exceptional precision, making it ideal for high-accuracy sensing and measurement systems.
  • Wide Supply Range: The device operates from a single supply of 2.7V to 5.5V or dual supplies of ±1.35V to ±2.75V, offering flexibility in various circuit designs.
  • Low Noise: A low noise density of 8.8 nV/√Hz at 1 kHz ensures high signal fidelity, which is crucial for audio, medical, and instrumentation applications.
  • Robust EMI/RFI Rejection: The OPA189IDR is designed to reject electromagnetic and radio-frequency interference, thus maintaining signal integrity in harsh electrical environments.

Applications

The OPA189IDR is suited for a wide array of applications, including:

  • Precision instrumentation
  • Medical equipment
  • Temperature measurement and control
  • Electronic scales
  • Automotive systems
  • Professional audio equipment
  • Test and measurement systems

Quality and Reliability

As with all Texas Instruments products, the OPA189IDR is manufactured to the highest quality standards, ensuring reliability and performance in the field. It comes in a compact SOIC-8 package, making it easy to integrate into a variety of circuit boards and systems.

With its combination of precision, low noise, and robustness, the OPA189IDR from Texas Instruments stands out as an excellent choice for designers who require the best in operational amplifier performance.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
75+ $1.3374 $100.3050
120+ $1.2956 $155.4720
160+ $1.2538 $200.6080
210+ $1.2120 $254.5200
280+ $1.0866 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess