EN
  • EN
  • DE

OPA2134UAE4

Part No OPA2134UAE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Product Status Discontinued
Amplifier Type Audio
Number of Circuits 2
Slew Rate 20V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 500 µV
Current - Supply 4mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2134
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848527-OPA2134UAE4
Ultra Librarian 3D Model Ultra Librarian OPA2134UAE4 CAD Model

Description

Product Overview: Texas Instruments OPA2134UAE4

The OPA2134UAE4 from Texas Instruments is a high-performance audio operational amplifier designed for audiophile-grade applications. This op-amp is known for its low distortion, low noise, and high linearity, making it an excellent choice for professional audio equipment, high-fidelity music systems, and studio mixers. The OPA2134UAE4 delivers superior sound quality and enhances the audio signal's integrity, ensuring an exceptional listening experience for users.

Key Features

  • High Sound Quality: The OPA2134UAE4 boasts ultra-low distortion and low noise figures, contributing to its ability to produce clean, accurate audio reproduction.
  • Wide Supply Range: This op-amp operates on a wide supply voltage range from ±2.5V to ±18V, providing design flexibility and compatibility with a variety of audio systems.
  • Dual Channel: The device includes two independent op-amp units in a single package, allowing for space-saving designs in stereo audio circuits.
  • FET Input Stage: The Field Effect Transistor (FET) input stage ensures high input impedance and low bias currents, which is beneficial for maintaining signal integrity and minimizing distortion.

Applications

The OPA2134UAE4 is suited for a broad range of audio applications, including:

  • High-end audio preamplifiers
  • Headphone amplifiers
  • Active filters
  • Professional audio mixing consoles
  • Phono preamplifiers
  • Digital-to-analog converters (DACs)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA2134UAE4 is no exception. It is built to meet the rigorous standards required by professional audio engineers and audiophiles. The device is also RoHS compliant and supports lead-free soldering, reflecting TI's dedication to environmental responsibility.

In conclusion, the OPA2134UAE4 operational amplifier from Texas Instruments stands out as a top-tier component for audio applications where sound quality cannot be compromised. Its combination of high-fidelity performance, versatile supply voltage range, and dual-channel configuration makes it an ideal choice for enhancing the audio experience in a wide array of high-end audio equipment.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4669 $51.3415
75+ $1.3740 $103.0500
115+ $1.3276 $152.6740
165+ $1.2348 $203.7420
215+ $1.1883 $255.4845
265+ $1.1419 $302.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess