EN
  • EN
  • DE

OPA2137EA/2K5

Part No OPA2137EA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 5pA
Voltage - Input Offset 2.5mV
Operating Supply Current 220μA
Channel Output Current 60mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 060826-OPA2137EA/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2137EA/2K5 CAD Model

Description

The OPA2137EA/2K5 is a high-performance, precision operational amplifier produced by Texas Instruments, a leading global semiconductor company.

  • Series: OPAx137
  • Input Technology: FET-input
  • Input Bias Current: Ultra-low
  • Offset Voltage: Low offset voltage
  • Supply Range: ±2.5V to ±18V
  • Open-Loop Gain: High
  • Distortion: Low
  • Noise Density: 8nV/√Hz @ 1kHz
  • Package: 8-lead SOIC
  • Operating Temperature: -40°C to +85°C
  • Slew Rate: 20V/µs
  • Bandwidth: 8MHz
  • Standards: RoHS and Green

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8919 $56.7570
65+ $1.5524 $100.9060
100+ $1.5039 $150.3900
140+ $1.4554 $203.7560
180+ $1.4068 $253.2240
240+ $1.2613 $302.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,539 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess