EN
  • EN
  • DE

OPA2172ID

Part No OPA2172ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 8 pA
Voltage - Input Offset 200 µV
Current - Supply 1.6mA (x2 Channels)
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2172
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-38683-5
Standard Package 75
Win Source Part Number 1015563-OPA2172ID
Ultra Librarian 3D Model Ultra Librarian OPA2172ID CAD Model

Description

Product Overview: OPA2172ID from Texas Instruments

The OPA2172ID is a robust, high-performance operational amplifier designed by Texas Instruments, renowned for its precision and power-efficiency. This operational amplifier is part of the OPAx172 series which is well-suited for a wide range of applications, including industrial, automotive, and general-purpose signal conditioning.

Key Features

  • Low Offset Voltage: The OPA2172ID offers a low input offset voltage, which ensures accuracy in signal amplification and is essential for precision applications.
  • High Bandwidth: With a bandwidth of 10MHz, this operational amplifier is capable of handling high-speed signals, making it suitable for fast signal processing tasks.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which allows for a wider dynamic range, maximizing the utilization of the supply voltage.
  • Low Quiescent Current: The OPA2172ID is designed for power-sensitive applications with a low quiescent current, thereby reducing power consumption and heat dissipation.
  • Wide Supply Range: It operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, providing flexibility in various circuit designs.

Applications

The OPA2172ID is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Test and measurement equipment
  • Audio processing
  • Data acquisition systems
  • Active filtering
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The OPA2172ID is no exception, offering excellent thermal and long-term stability. It is available in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications.

Conclusion

The OPA2172ID from Texas Instruments is a superior choice for designers who require a high-precision, low-power operational amplifier. Its comprehensive feature set ensures it can meet the demands of a broad spectrum of applications, while maintaining the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1365 $51.2760
58+ $1.7530 $101.6740
89+ $1.6982 $151.1398
122+ $1.6435 $200.5070
158+ $1.5887 $251.0146
211+ $1.4243 $300.5273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess