EN
  • EN
  • DE

OPA2180QDGKRQ1

Part No OPA2180QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP / 0.1-uV/C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 250pA
Voltage - Input Offset 15μV
Current - Supply 450μA
Current - Output / Channel 18mA
Voltage - Supply, Single/Dual (±) 4V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807347-OPA2180QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2180QDGKRQ1 CAD Model

Description

The OPA2180QDGKRQ1 from Texas Instruments is a high-precision operational amplifier designed for a wide range of automotive and industrial applications. This robust op-amp is part of the "Q1" series, indicating its qualification for automotive use, ensuring reliability and performance under harsh conditions.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy in applications requiring high precision.
  • Low Noise: With its low noise density, the OPA2180QDGKRQ1 is ideal for signal conditioning in sensitive measurement systems.
  • Wide Supply Range: It operates from a wide supply range of 4.5 V to 36 V, or ±2.25 V to ±18 V, accommodating a variety of automotive power systems.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of this operational amplifier minimizes the effect of unwanted common-mode signals.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for under-the-hood automotive applications.
  • Robust ESD Protection: The device features integrated ESD protection circuits, safeguarding it against electrostatic discharges.
  • Small Package: The OPA2180QDGKRQ1 comes in a compact VSSOP-8 (DGK) package, saving space on printed circuit boards (PCBs).

Applications

This operational amplifier is engineered to meet the stringent requirements of the automotive industry, including infotainment and ADAS (Advanced Driver Assistance Systems), but its precision and durability also make it suitable for a variety of other applications such as:

  • Powertrain systems
  • Automotive sensor amplification and filtering
  • Industrial process controls
  • Precision instrumentation
  • Analog input/output modules for programmable logic controllers (PLCs)

With its combination of precision, robustness, and versatility, the OPA2180QDGKRQ1 operational amplifier from Texas Instruments is an excellent choice for designers seeking to enhance the performance and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8509 $51.3162
43+ $2.3392 $100.5856
67+ $2.2661 $151.8287
92+ $2.1930 $201.7560
118+ $2.1199 $250.1482
158+ $1.9006 $300.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess