EN
  • EN
  • DE

OPA2211AIDDAR

Part No OPA2211AIDDAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 80MHZ RRO 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 27 V/μs
Gain Bandwidth Product (GBP) 80MHz
Current - Input Bias 60nA
Voltage - Input Offset 50μV
Operating Supply Current 3.6mA
Channel Output Current 45mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 086071-OPA2211AIDDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2211AIDDAR CAD Model

Description

The OPA2211AIDDAR is a high-performance, precision operational amplifier manufactured by Texas Instruments, a leading global semiconductor company.

  • Method: Auto-zeroing
  • Offset Voltage: Ultra-low
  • Offset and Gain Drift: Near-zero
  • Supply Range: ±2.25V to ±18V
  • Package: 8-pin SOIC
  • Temperature Range: -40°C to +125°C
  • Process: e-trim
  • Open-Loop Gain: 120dB
  • Input Bias Current: 10pA
  • Quiescent Current: 3.6mA

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess